Fastener SuperStore, Inc. SEMS Screw 367260

Description
M4-0.7 X 6 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.
Description
M4-0.7 X 6 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 367260 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
367260
SEMS Screw 367260
M4-0.7 X 6 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.

M4-0.7 X 6 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc

A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher.

The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 367260
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41871 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M4-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details