Fastener SuperStore, Inc. SEMS Screw 367231

Description
M4-0.7 X 16 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.
Description
M4-0.7 X 16 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 367231 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
367231
SEMS Screw 367231
M4-0.7 X 16 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

M4-0.7 X 16 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc

A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher.

The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 367231
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Oval Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Inverted Type B - T128 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details