Fastener SuperStore, Inc. SEMS Screw 367228

Description
M4-0.7 X 12 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.
Description
M4-0.7 X 12 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 367228 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
367228
SEMS Screw 367228
M4-0.7 X 12 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.

M4-0.7 X 12 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc

A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher.

The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 367228
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7850 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Machine Screws - 1583528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Slotted; Slot
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details