Fastener SuperStore, Inc. SEMS Screw 367086

Description
M3-0.5 X 10 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.
Description
M3-0.5 X 10 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 367086 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
367086
SEMS Screw 367086
M3-0.5 X 10 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

M3-0.5 X 10 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc

A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher.

The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 367086
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Screw - 10642A4/316L0400888 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Setscrew, 4 mm Long, Qty 50 - SS4MS04 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details