Fastener SuperStore, Inc. Thread Forming Screw 362867

Description
10 X 3/8 High Low TFS / Unslotted / Hex Washer Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.
Description
10 X 3/8 High Low TFS / Unslotted / Hex Washer Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 362867 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
362867
Thread Forming Screw 362867
10 X 3/8 High Low TFS / Unslotted / Hex Washer Head / 18-8 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

10 X 3/8 High Low TFS / Unslotted / Hex Washer Head / 18-8 Stainless Steel

A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread.

For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 362867
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Machine Screw - RM2.5X8-2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Wood Screws - 1443483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details