Fastener SuperStore, Inc. Self-Drilling Screw 354394

Description
8 X 3/4 Self-Drilling Screws / Phillips / Flat Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation. Type BSD: The 18-8 stainless drill screw offers superior corrosion resistance while the 410 stainless screw will drill through harder material than the 18-8. The hardness of the material to be drilled should be a minimum of 10-20 Rockwell hardness points. Minimum torques are the same for stainless and steel self-drill screws. Drill time is 2.5 seconds for a 1mm thick plate.
Description
8 X 3/4 Self-Drilling Screws / Phillips / Flat Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation. Type BSD: The 18-8 stainless drill screw offers superior corrosion resistance while the 410 stainless screw will drill through harder material than the 18-8. The hardness of the material to be drilled should be a minimum of 10-20 Rockwell hardness points. Minimum torques are the same for stainless and steel self-drill screws. Drill time is 2.5 seconds for a 1mm thick plate.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 354394 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
354394
Self-Drilling Screw 354394
8 X 3/4 Self-Drilling Screws / Phillips / Flat Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation. Type BSD: The 18-8 stainless drill screw offers superior corrosion resistance while the 410 stainless screw will drill through harder material than the 18-8. The hardness of the material to be drilled should be a minimum of 10-20 Rockwell hardness points. Minimum torques are the same for stainless and steel self-drill screws. Drill time is 2.5 seconds for a 1mm thick plate.

8 X 3/4 Self-Drilling Screws / Phillips / Flat Head / #2 Point / 410 Stainless Steel

Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole.
Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole.

Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.

Type BSD: The 18-8 stainless drill screw offers superior corrosion resistance while the 410 stainless screw will drill through harder material than the 18-8. The hardness of the material to be drilled should be a minimum of 10-20 Rockwell hardness points.

Minimum torques are the same for stainless and steel self-drill screws. Drill time is 2.5 seconds for a 1mm thick plate.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 354394
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Regular Type A - T103 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details