Fastener SuperStore, Inc. Thread Forming Screw 349817

Description
8 X 2 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.
Description
8 X 2 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 349817 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
349817
Thread Forming Screw 349817
8 X 2 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

8 X 2 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc

Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper.

Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 349817
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Setscrew, 3/4 in. Long, Qty 25 - SS25S075 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7850 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details