Fastener SuperStore, Inc. Thread Forming Screw 333609

Description
14 X 1/2 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.
Description
14 X 1/2 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 333609 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
333609
Thread Forming Screw 333609
14 X 1/2 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

14 X 1/2 Plastite-Style 48-2 TFS / Phillips / Flat Head / Steel / Zinc

Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper.

Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 333609
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2.5 X 0.45 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Countersunk Screw - 10642A4/316L2005088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
#8-32 Commercial, 0.187
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details