Fastener SuperStore, Inc. Thumb Screw 330358

Description
6-32 X 1/2 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw. For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.
Description
6-32 X 1/2 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw. For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.

Suppliers

Company
Product
Description
Supplier Links
Thumb Screw - 330358 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thumb Screw
330358
Thumb Screw 330358
6-32 X 1/2 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw. For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.

6-32 X 1/2 Thumb Screws / Type P / Shoulder / Steel / Zinc

A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw.

For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 330358
Product Name Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Tee Head Type C - T150 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details