Fastener SuperStore, Inc. Blind Rivet 322869

Description
1/8 X .12-.18 (#43) Aluminum / Aluminum Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.
Description
1/8 X .12-.18 (#43) Aluminum / Aluminum Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 322869 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
322869
Blind Rivet 322869
1/8 X .12-.18 (#43) Aluminum / Aluminum Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

1/8 X .12-.18 (#43) Aluminum / Aluminum Large Flange Blind Rivets

A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets.

Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 322869
Product Name Blind Rivet
Rivet Type Blind
Head Type Large Flange
Material Aluminum
Finish Plain
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-632-80-B - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Rivets - 2231157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details