Fastener SuperStore, Inc. Self-Tapping Screw 322542

Description
14 X 1 1/4 Self-Tapping Screws Phillips / Flat Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.
Description
14 X 1 1/4 Self-Tapping Screws Phillips / Flat Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 322542 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
322542
Self-Tapping Screw 322542
14 X 1 1/4 Self-Tapping Screws Phillips / Flat Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

14 X 1 1/4 Self-Tapping Screws Phillips / Flat Head / Type B / Steel / Zinc

A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads.

For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 322542
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 40 mm Long, Qty 50 - SH4MS40 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Slotted Standard Pan Head Screw - Type S SEELSKREW® - 8-32 UNC-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Inch # 8
View Details