Fastener SuperStore, Inc. Self-Tapping Screw 301062

Description
8 X 7/8 Self-Tapping Screws Phillips / Truss Head / Type A / 18-8 Stainless Steel A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.
Description
8 X 7/8 Self-Tapping Screws Phillips / Truss Head / Type A / 18-8 Stainless Steel A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 301062 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
301062
Self-Tapping Screw 301062
8 X 7/8 Self-Tapping Screws Phillips / Truss Head / Type A / 18-8 Stainless Steel A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

8 X 7/8 Self-Tapping Screws Phillips / Truss Head / Type A / 18-8 Stainless Steel

A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point.

For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 301062
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Truss Head
Standard Drives Philips / Frearson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Adjustable Jack Screws - 25005 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details