Fastener SuperStore, Inc. Self-Tapping Screw 299572

Description
4 X 1 1/2 Self-Tapping Screws Phillips / Pan Head / Type B / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.
Description
4 X 1 1/2 Self-Tapping Screws Phillips / Pan Head / Type B / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 299572 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
299572
Self-Tapping Screw 299572
4 X 1 1/2 Self-Tapping Screws Phillips / Pan Head / Type B / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

4 X 1 1/2 Self-Tapping Screws Phillips / Pan Head / Type B / 18-8 Stainless Steel

A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads.

For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 299572
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Regular Type A - T102 - Vlier
Specs
Screw Type Thumb Screw
Length 1.25 inch (31.75 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details