Fastener SuperStore, Inc. Self-Tapping Screw 299185

Description
4 X 7/16 Self-Tapping Screws Phillips / Truss Head / Type AB / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.
Description
4 X 7/16 Self-Tapping Screws Phillips / Truss Head / Type AB / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 299185 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
299185
Self-Tapping Screw 299185
4 X 7/16 Self-Tapping Screws Phillips / Truss Head / Type AB / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

4 X 7/16 Self-Tapping Screws Phillips / Truss Head / Type AB / 18-8 Stainless Steel

A thread forming tapping screw with spaced threads and a gimlet point

For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 299185
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Truss Head
Standard Drives Philips / Frearson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Screw, Stainless Steel, Black - 58-26-316-26 - Southco
Specs
Material Stainless Steel
Inch # 10
View Details
Screw, Pan Head, Stainless Steel, 8-32, 28.32Mm; Thread Size Metric Apm Hexseal - 47T6357 - Newark, An Avnet Company
Specs
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Stainless Steel; Stainless Steel
Length 1.11 inch (28.32 mm)
View Details