Fastener SuperStore, Inc. Thread Forming Screw 290638

Description
10 X 1/2 High Low TFS / Phillips / Flat Undercut / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.
Description
10 X 1/2 High Low TFS / Phillips / Flat Undercut / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 290638 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
290638
Thread Forming Screw 290638
10 X 1/2 High Low TFS / Phillips / Flat Undercut / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

10 X 1/2 High Low TFS / Phillips / Flat Undercut / Steel / Zinc

A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread.

For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 290638
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Screw - 4017A4/316L2706088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Grub Screws - 1247389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Stainless Steel
Finish Plain
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details