Fastener SuperStore, Inc. Self-Tapping Screw 290209

Description
8 X 1 1/8 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.
Description
8 X 1 1/8 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 290209 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
290209
Self-Tapping Screw 290209
8 X 1 1/8 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

8 X 1 1/8 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc

A thread forming tapping screw with spaced threads and a gimlet point

For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 290209
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7853 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Machine Screws - 1795648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Slotted; Slot
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details