Fastener SuperStore, Inc. Mil-Spec Bolt 280237

Description
5/8-18 X 2 1/2 (BH063F250N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.
Description
5/8-18 X 2 1/2 (BH063F250N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 280237 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
280237
Mil-Spec Bolt 280237
5/8-18 X 2 1/2 (BH063F250N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.

5/8-18 X 2 1/2 (BH063F250N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 280237
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Bolt - 4014D810070109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 2.76 inch (70 mm)
View Details