1/2-20 X 1 (BH050F100N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant
Tested & Certified to Military Standards.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Bolts |
| Product Number | 279851 |
| Product Name | Mil-Spec Bolt |
| Bolt Type | Hexagon Bolt |
| Material | Steel |
| Finish | Zinc Chromate |