Fastener SuperStore, Inc. Mil-Spec Bolt 278645

Description
1/4-28 X 3 1/4 (BH025F325N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.
Description
1/4-28 X 3 1/4 (BH025F325N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 278645 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
278645
Mil-Spec Bolt 278645
1/4-28 X 3 1/4 (BH025F325N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.

1/4-28 X 3 1/4 (BH025F325N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 278645
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Bolt - 4014A4/316L2708088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.15 inch (80 mm)
View Details