Fastener SuperStore, Inc. Self-Drilling Screw 274795

Description
12-14 X 1 1/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.
Description
12-14 X 1 1/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 274795 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
274795
Self-Drilling Screw 274795
12-14 X 1 1/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

12-14 X 1 1/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc

A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw.

Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 274795
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Cap Screw, 8 mm Long, Qty 50 - SH2MS08 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details
Fast Lead Screw, Medium Size Steel, - 12-99-701 - Southco
Specs
Material Steel
Length 0.7362 inch (18.7 mm)
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details