8 X 1 5/8 Self-Drilling Screws / Phillips / Modified Truss Head / #2 Point / Steel / Zinc
A fastener with an extra wide head, twinfast thread and self drilling point. The head is an integrally formed round washer with a low rounded top that is approximately 75% the diameter of the washer.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 274579 |
| Product Name | Self-Drilling Screw |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Truss Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |