Fastener SuperStore, Inc. Thread Forming Screw 273167

Description
10 X 5/8 (#8 HD) High Low TFS / Unslotted / Hex Washer Head / 410 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.
Description
10 X 5/8 (#8 HD) High Low TFS / Unslotted / Hex Washer Head / 410 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 273167 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
273167
Thread Forming Screw 273167
10 X 5/8 (#8 HD) High Low TFS / Unslotted / Hex Washer Head / 410 Stainless Steel A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

10 X 5/8 (#8 HD) High Low TFS / Unslotted / Hex Washer Head / 410 Stainless Steel

A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread.

For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 273167
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Screw - 4017A4/316L1405088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Socket Screws - 1247305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screws - PFTLM4-0L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details