8 X 3/4 High Low TFS / Unslotted / Hex Washer Head / 410 Stainless Steel
A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread.
For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 272982 |
| Product Name | Thread Forming Screw |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Washer Head |
| Standard Drives | Slotted |
| Material | Stainless Steel |