Fastener SuperStore, Inc. Machine Screw 268264

Description
4-40 X 5/8 Machine Screws / Phillips / Oval Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
4-40 X 5/8 Machine Screws / Phillips / Oval Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 268264 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
268264
Machine Screw 268264
4-40 X 5/8 Machine Screws / Phillips / Oval Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

4-40 X 5/8 Machine Screws / Phillips / Oval Head / Steel / Zinc

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 268264
Product Name Machine Screw
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
Unlock Full Specs
to access all available technical data

Similar Products

Screw, Stainless Steel, Polished - 58-76-314-24 - Southco
Specs
Material Stainless Steel
Metric M5
View Details
Thumb Screws - 44008 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L1210088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details