Fastener SuperStore, Inc. Machine Screw 267489

Description
3/8-16 X 1 1/2 Machine Screws / Phillips / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
3/8-16 X 1 1/2 Machine Screws / Phillips / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 267489 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
267489
Machine Screw 267489
3/8-16 X 1 1/2 Machine Screws / Phillips / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

3/8-16 X 1 1/2 Machine Screws / Phillips / Truss Head / Steel / Zinc

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 267489
Product Name Machine Screw
Screw Type Machine Screw
Head Type Truss Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Screw - 10642A4/316L0604088FT - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
Wood Screws - 1443522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Round Head; Other; Round
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M5-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details