Fastener SuperStore, Inc. Self-Tapping Screw 265920

Description
14 X 3 1/2 Self-Tapping Screws Phillips / Pan Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.
Description
14 X 3 1/2 Self-Tapping Screws Phillips / Pan Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 265920 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
265920
Self-Tapping Screw 265920
14 X 3 1/2 Self-Tapping Screws Phillips / Pan Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

14 X 3 1/2 Self-Tapping Screws Phillips / Pan Head / Type AB / Steel / Zinc

A thread forming tapping screw with spaced threads and a gimlet point

For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 265920
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Inverted Type B - T125 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details