Fastener SuperStore, Inc. Machine Screw 235008

Description
12-24 X 1/2 Machine Screws / Phillips / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
12-24 X 1/2 Machine Screws / Phillips / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 235008 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
235008
Machine Screw 235008
12-24 X 1/2 Machine Screws / Phillips / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

12-24 X 1/2 Machine Screws / Phillips / Truss Head / Steel / Zinc

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 235008
Product Name Machine Screw
Screw Type Machine Screw
Head Type Truss Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Swivel Pad Type - TS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details