Fastener SuperStore, Inc. Machine Screw 231772

Description
10-32 X 1/2 Machine Screws / Torx(R) / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
10-32 X 1/2 Machine Screws / Torx(R) / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 231772 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
231772
Machine Screw 231772
10-32 X 1/2 Machine Screws / Torx(R) / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

10-32 X 1/2 Machine Screws / Torx(R) / Flat Head / Steel / Zinc

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 231772
Product Name Machine Screw
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Torx
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screw - 164-TSCREW1032-100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Material Steel
Finish Black Oxide
View Details
Wood Screws - 1443508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7867 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
M10 X 1.5 Thread, 12mm Shoulder Dia., 50mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25ML1050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details