Fastener SuperStore, Inc. Blind Rivet 220253

Description
3/16 X .37-.50 (#68) Steel / Steel Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.
Description
3/16 X .37-.50 (#68) Steel / Steel Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 220253 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
220253
Blind Rivet 220253
3/16 X .37-.50 (#68) Steel / Steel Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

3/16 X .37-.50 (#68) Steel / Steel Large Flange Blind Rivets

A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets.

Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 220253
Product Name Blind Rivet
Rivet Type Blind
Head Type Large Flange
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2067761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1929 inch (4.9 mm)
View Details
Rivets - 36-36-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details