Fastener SuperStore, Inc. Blind Rivet 218429

Description
1/8 X .18-.25 (#44) Aluminum / Steel Blind Rivets An aluminum blind fastener which has a self-contained steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The steel mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the body is slightly rounded and twice as wide as the body diameter. Dome head is the most commonly specified head style because of its low profile and neat, finished appearance. The steel mandrel gives this style rivet greater tensile and shear values than aluminum rivets with aluminum mandrels. They should be used when fastening materials with similar mechanical and physical properties.
Description
1/8 X .18-.25 (#44) Aluminum / Steel Blind Rivets An aluminum blind fastener which has a self-contained steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The steel mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the body is slightly rounded and twice as wide as the body diameter. Dome head is the most commonly specified head style because of its low profile and neat, finished appearance. The steel mandrel gives this style rivet greater tensile and shear values than aluminum rivets with aluminum mandrels. They should be used when fastening materials with similar mechanical and physical properties.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 218429 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
218429
Blind Rivet 218429
1/8 X .18-.25 (#44) Aluminum / Steel Blind Rivets An aluminum blind fastener which has a self-contained steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The steel mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the body is slightly rounded and twice as wide as the body diameter. Dome head is the most commonly specified head style because of its low profile and neat, finished appearance. The steel mandrel gives this style rivet greater tensile and shear values than aluminum rivets with aluminum mandrels. They should be used when fastening materials with similar mechanical and physical properties.

1/8 X .18-.25 (#44) Aluminum / Steel Blind Rivets

An aluminum blind fastener which has a self-contained steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The steel mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the body is slightly rounded and twice as wide as the body diameter.

Dome head is the most commonly specified head style because of its low profile and neat, finished appearance. The steel mandrel gives this style rivet greater tensile and shear values than aluminum rivets with aluminum mandrels. They should be used when fastening materials with similar mechanical and physical properties.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 218429
Product Name Blind Rivet
Rivet Type Blind
Head Type Dome/Button
Material Aluminum
Finish Zinc Plated
Body / Shank Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-518-150-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Rivets - 2422233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Body / Shank Diameter 0.1890 inch (4.8 mm)
View Details
Drive Rivet, Universal Head, 9.5 mm - 38-112-06-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers