Fastener SuperStore, Inc. Blind Rivet 218063

Description
1/8 X .18-.25 (#44) Aluminum / Aluminum Blind Rivets An aluminum blind fastener which has a self-contained mechanical feature (a mandrel) which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The aluminum mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The dome head is slightly rounded and twice as wide as the body diameter. Dome head is the most commonly specified head style because of its low profile and neat, finished appearance. Aluminum/aluminum rivets have the lowest tensile and shear values of all break mandrel rivets. They should be used when fastening materials with similar mechanical and physical properties.
Description
1/8 X .18-.25 (#44) Aluminum / Aluminum Blind Rivets An aluminum blind fastener which has a self-contained mechanical feature (a mandrel) which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The aluminum mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The dome head is slightly rounded and twice as wide as the body diameter. Dome head is the most commonly specified head style because of its low profile and neat, finished appearance. Aluminum/aluminum rivets have the lowest tensile and shear values of all break mandrel rivets. They should be used when fastening materials with similar mechanical and physical properties.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 218063 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
218063
Blind Rivet 218063
1/8 X .18-.25 (#44) Aluminum / Aluminum Blind Rivets An aluminum blind fastener which has a self-contained mechanical feature (a mandrel) which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The aluminum mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The dome head is slightly rounded and twice as wide as the body diameter. Dome head is the most commonly specified head style because of its low profile and neat, finished appearance. Aluminum/aluminum rivets have the lowest tensile and shear values of all break mandrel rivets. They should be used when fastening materials with similar mechanical and physical properties.

1/8 X .18-.25 (#44) Aluminum / Aluminum Blind Rivets

An aluminum blind fastener which has a self-contained mechanical feature (a mandrel) which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The aluminum mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The dome head is slightly rounded and twice as wide as the body diameter.

Dome head is the most commonly specified head style because of its low profile and neat, finished appearance. Aluminum/aluminum rivets have the lowest tensile and shear values of all break mandrel rivets. They should be used when fastening materials with similar mechanical and physical properties.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 218063
Product Name Blind Rivet
Rivet Type Blind
Head Type Dome/Button
Material Aluminum
Finish Plain
Body / Shank Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 36-37-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-813-200 - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details