Fastener SuperStore, Inc. Self-Tapping Screw 162658

Description
14 X 1 Self-Tapping Screws Phillips / Flat Head / Type A / 18-8 Stainless Steel A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.
Description
14 X 1 Self-Tapping Screws Phillips / Flat Head / Type A / 18-8 Stainless Steel A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 162658 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
162658
Self-Tapping Screw 162658
14 X 1 Self-Tapping Screws Phillips / Flat Head / Type A / 18-8 Stainless Steel A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

14 X 1 Self-Tapping Screws Phillips / Flat Head / Type A / 18-8 Stainless Steel

A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point.

For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 162658
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details
Knurled Thumb Screws - 41860 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details