Fastener SuperStore, Inc. Self-Drilling Screw 155559

Description
12 X 2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.
Description
12 X 2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 155559 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
155559
Self-Drilling Screw 155559
12 X 2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

12 X 2 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc

Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal.

Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance.

Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques.

All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 155559
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - HM1611-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details