Fastener SuperStore, Inc. Self-Drilling Screw 144197

Description
10 X 2 Self-Drilling Screws / Phillips / Pan Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.
Description
10 X 2 Self-Drilling Screws / Phillips / Pan Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 144197 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
144197
Self-Drilling Screw 144197
10 X 2 Self-Drilling Screws / Phillips / Pan Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

10 X 2 Self-Drilling Screws / Phillips / Pan Head / #3 Point / Steel / Zinc

Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal.

Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance.

Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques.

All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 144197
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Venting Sealing Screw -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Checknuts - T103ACN - Vlier
Specs
Screw Type Thumb Screw
Length 0.3125 inch (7.94 mm)
Inch 1/4"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details