Fastener SuperStore, Inc. Thread Forming Screw 139795

Description
10-24 X 3/4 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.
Description
10-24 X 3/4 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 139795 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
139795
Thread Forming Screw 139795
10-24 X 3/4 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.

10-24 X 3/4 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc

Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow.

For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 139795
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 5 mm Long, Qty 50 - SS4MS05 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Phillips Recessed Standard Pan Head Screw - Type R SEELSKREW® - 4-40 UNC-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details