Fastener SuperStore, Inc. Self-Tapping Screw 123848

Description
8 X 1/2 Self-Tapping Screws Phillips / Oval Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.
Description
8 X 1/2 Self-Tapping Screws Phillips / Oval Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 123848 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
123848
Self-Tapping Screw 123848
8 X 1/2 Self-Tapping Screws Phillips / Oval Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

8 X 1/2 Self-Tapping Screws Phillips / Oval Head / Type AB / Steel / Zinc

A thread forming tapping screw with spaced threads and a gimlet point

For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 123848
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Oval Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41864 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M4-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details