Fastener SuperStore, Inc. Self-Tapping Screw 114718

Description
6 X 5/8 Self-Tapping Screws Phillips / Truss Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.
Description
6 X 5/8 Self-Tapping Screws Phillips / Truss Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 114718 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
114718
Self-Tapping Screw 114718
6 X 5/8 Self-Tapping Screws Phillips / Truss Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

6 X 5/8 Self-Tapping Screws Phillips / Truss Head / Type B / Steel / Zinc

A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads.

For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 114718
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Truss Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41848 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details