Fastener SuperStore, Inc. Self-Tapping Screw 114499

Description
6 X 5/8 Self-Tapping Screws Phillips / Oval Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.
Description
6 X 5/8 Self-Tapping Screws Phillips / Oval Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 114499 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
114499
Self-Tapping Screw 114499
6 X 5/8 Self-Tapping Screws Phillips / Oval Head / Type AB / Steel / Zinc A thread forming tapping screw with spaced threads and a gimlet point For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

6 X 5/8 Self-Tapping Screws Phillips / Oval Head / Type AB / Steel / Zinc

A thread forming tapping screw with spaced threads and a gimlet point

For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 114499
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Oval Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 20 mm Long, Qty 25 - SS6MS20 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7866 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details