Fastener SuperStore, Inc. Machine Screw 108403

Description
4-40 X 1 1/4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
4-40 X 1 1/4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 108403 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
108403
Machine Screw 108403
4-40 X 1 1/4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

4-40 X 1 1/4 Machine Screws / Phillips / Flat Head / 18-8 Stainless Steel

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 108403
Product Name Machine Screw
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41881 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details