Fastener SuperStore, Inc. Thread Forming Screw 106562

Description
4 X 1/2 (#3 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.
Description
4 X 1/2 (#3 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 106562 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
106562
Thread Forming Screw 106562
4 X 1/2 (#3 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

4 X 1/2 (#3 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc

A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread.

For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 106562
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
0.625
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
PS10 Flush-Mounted Screw - Unified - PS10-632-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details