Fastenal Company Screw 39629

Description
SCREW / SOCKET CAP, M10-1.5 X 100 MM / DIAMETER / THREAD SIZE, ISO 4762, HEX DRIVE CLASS, 8 MM DRIVE SIZE, GRADE CLASS / 12.9, BLACK OXIDE FINISH, STEEL ALLOY, 10 MM LENGTH, (EACH). FREE 2 YEAR RADWELL WARRANTY
Description
SCREW / SOCKET CAP, M10-1.5 X 100 MM / DIAMETER / THREAD SIZE, ISO 4762, HEX DRIVE CLASS, 8 MM DRIVE SIZE, GRADE CLASS / 12.9, BLACK OXIDE FINISH, STEEL ALLOY, 10 MM LENGTH, (EACH). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Screw - 193074602 - Radwell International
Willingboro, NJ, United States
SCREW / SOCKET CAP, M10-1.5 X 100 MM / DIAMETER / THREAD SIZE, ISO 4762, HEX DRIVE CLASS, 8 MM DRIVE SIZE, GRADE CLASS / 12.9, BLACK OXIDE FINISH, STEEL ALLOY, 10 MM LENGTH, (EACH). FREE 2 YEAR RADWELL WARRANTY

SCREW / SOCKET CAP, M10-1.5 X 100 MM / DIAMETER / THREAD SIZE, ISO 4762, HEX DRIVE CLASS, 8 MM DRIVE SIZE, GRADE CLASS / 12.9, BLACK OXIDE FINISH, STEEL ALLOY, 10 MM LENGTH, (EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Screws
Product Number 193074602
Product Name Screw
Unlock Full Specs
to access all available technical data

Similar Products

M10 X 1.5 Thread, 20mm Head Dia, 16mm Shoulder Length, 303 Stainless Steel - A 9X15M1016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M10
View Details
Titanium SHCS 1/4-20 x .375 Long - 21906 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Machine Screw - 335-1082-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
 - HM1430-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Finish Black Oxide
View Details