SMALL FORM PLUGGABLE TRANSCEIVER MODULE, RX3I, SINGLE MODE 100 BASE-SX (FIBER 550M), INPUT/OUTPUT CAPACITY 32, NUMBER OF PORTS 8, TEMPERATURE RATING 0 - 60 C, 1.9 A AT 3.3 V / 1.1 A AT 5 V, 100/1000 MBPS, TERMINAL TYPE RJ45 / SFP CAGE. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Multipurpose Computer Boards |
| Product Number | 35309328 |
| Product Name | PC Board PLC/Add-On Board |