FANUC Ltd. Resistor A40L-0001-0161

Description
DISCONTINUED BY MANUFACTURER, RESISTOR, TUBULAR, 8OHM, 200W, 40MM DIA., 170MM L., W/ METAL BRACKET MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISTOR, TUBULAR, 8OHM, 200W, 40MM DIA., 170MM L., W/ METAL BRACKET MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 123513109 - Radwell International
Willingboro, NJ, United States
Resistor
123513109
Resistor 123513109
DISCONTINUED BY MANUFACTURER, RESISTOR, TUBULAR, 8OHM, 200W, 40MM DIA., 170MM L., W/ METAL BRACKET MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, TUBULAR, 8OHM, 200W, 40MM DIA., 170MM L., W/ METAL BRACKET MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 123513109
Product Name Resistor
Resistance Range 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details