FANUC Ltd. Servo Motor A06B-0653-B005

Description
SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 30M TACHO GENERATOR, DC SERVO MOTOR MODEL 30M, TACH ONLY, YELLOW CAP, 1200 RPM, 210 V, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 30M TACHO GENERATOR, DC SERVO MOTOR MODEL 30M, TACH ONLY, YELLOW CAP, 1200 RPM, 210 V, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 420949 - Radwell International
Willingboro, NJ, United States
Servo Motor
420949
Servo Motor 420949
SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 30M TACHO GENERATOR, DC SERVO MOTOR MODEL 30M, TACH ONLY, YELLOW CAP, 1200 RPM, 210 V, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 30M TACHO GENERATOR, DC SERVO MOTOR MODEL 30M, TACH ONLY, YELLOW CAP, 1200 RPM, 210 V, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 420949
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details