FANUC Ltd. Servo Motor A06B-0653-B005-R

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 30M TACHO GENERATOR, DC SERVO MOTOR MODEL 30M, TACH ONLY, YELLOW CAP, 1200 RPM, 210 V, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 30M TACHO GENERATOR, DC SERVO MOTOR MODEL 30M, TACH ONLY, YELLOW CAP, 1200 RPM, 210 V, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 225308434 - Radwell International
Willingboro, NJ, United States
Servo Motor
225308434
Servo Motor 225308434
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 30M TACHO GENERATOR, DC SERVO MOTOR MODEL 30M, TACH ONLY, YELLOW CAP, 1200 RPM, 210 V, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 30M TACHO GENERATOR, DC SERVO MOTOR MODEL 30M, TACH ONLY, YELLOW CAP, 1200 RPM, 210 V, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 225308434
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details