FANUC Ltd. Servo Motor A06B-0651-B212

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 10M 2500 P/R W/BRAKE, DC SERVO MOTOR MODEL 10M, BRAKE, 2500 PULSE ENCODER, 1500 RPM, 165 V, 12 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 10M 2500 P/R W/BRAKE, DC SERVO MOTOR MODEL 10M, BRAKE, 2500 PULSE ENCODER, 1500 RPM, 165 V, 12 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 74267344 - Radwell International
Willingboro, NJ, United States
Servo Motor
74267344
Servo Motor 74267344
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 10M 2500 P/R W/BRAKE, DC SERVO MOTOR MODEL 10M, BRAKE, 2500 PULSE ENCODER, 1500 RPM, 165 V, 12 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 10M 2500 P/R W/BRAKE, DC SERVO MOTOR MODEL 10M, BRAKE, 2500 PULSE ENCODER, 1500 RPM, 165 V, 12 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 74267344
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details