FANUC Ltd. Servo Motor A06B-0651-B005

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 10M TACHO GENERATOR, DC MOTOR 10M TACH, 12 AMP, 165 VAC, 1500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 10M TACHO GENERATOR, DC MOTOR 10M TACH, 12 AMP, 165 VAC, 1500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 420944 - Radwell International
Willingboro, NJ, United States
Servo Motor
420944
Servo Motor 420944
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 10M TACHO GENERATOR, DC MOTOR 10M TACH, 12 AMP, 165 VAC, 1500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 10M TACHO GENERATOR, DC MOTOR 10M TACH, 12 AMP, 165 VAC, 1500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 420944
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A310P-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details