FANUC Ltd. Servo Motor A06B-0645-B003

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 6L 3X RESOLVER, DC MOTOR MODEL 6L, TAPER SHAFT, 2000 RPM, 8.8 NM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 6L 3X RESOLVER, DC MOTOR MODEL 6L, TAPER SHAFT, 2000 RPM, 8.8 NM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 77938703 - Radwell International
Willingboro, NJ, United States
Servo Motor
77938703
Servo Motor 77938703
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 6L 3X RESOLVER, DC MOTOR MODEL 6L, TAPER SHAFT, 2000 RPM, 8.8 NM, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 6L 3X RESOLVER, DC MOTOR MODEL 6L, TAPER SHAFT, 2000 RPM, 8.8 NM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 77938703
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details