FANUC Ltd. Servo Motor A06B-0642-B011

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC SERVO, DC SERVO MOTOR 5M 2000 P/R, DC MOTOR MODEL 5M, 2000 PULSE ENCODER, 9 AMP, 2000 RPM, 151 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC SERVO, DC SERVO MOTOR 5M 2000 P/R, DC MOTOR MODEL 5M, 2000 PULSE ENCODER, 9 AMP, 2000 RPM, 151 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 420939 - Radwell International
Willingboro, NJ, United States
Servo Motor
420939
Servo Motor 420939
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC SERVO, DC SERVO MOTOR 5M 2000 P/R, DC MOTOR MODEL 5M, 2000 PULSE ENCODER, 9 AMP, 2000 RPM, 151 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC SERVO, DC SERVO MOTOR 5M 2000 P/R, DC MOTOR MODEL 5M, 2000 PULSE ENCODER, 9 AMP, 2000 RPM, 151 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 420939
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B430H-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details