FANUC Ltd. Servo Motor A06B-0632-B005#0001

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 00M TACHO GENERATOR FEEDBACK, DC SEROV MOTOR MODEL 00M, TAPER SHAFT, TACH, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 00M TACHO GENERATOR FEEDBACK, DC SEROV MOTOR MODEL 00M, TAPER SHAFT, TACH, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126704732 - Radwell International
Willingboro, NJ, United States
Servo Motor
126704732
Servo Motor 126704732
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 00M TACHO GENERATOR FEEDBACK, DC SEROV MOTOR MODEL 00M, TAPER SHAFT, TACH, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 00M TACHO GENERATOR FEEDBACK, DC SEROV MOTOR MODEL 00M, TAPER SHAFT, TACH, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126704732
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Servo Motor - 4877233 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details